Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Terminator |
---|---|
Internal Diameter | 1.5mm |
Insulator Colour | Blue (Transparent) |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 9.4mm |
Wire Gauge | 26AWG |
Solder Sleeve, Pvdf, 26Awg, Blue | Newark Electronics |
SOLDER SLEEVE, PVDF, 26AWG, BLUE | element14 |
D-110-0217 | TTI Europe |
Where can I find additional details, specifications and documents for a D-110-0217?
Additional datasheets, footprints and schematics for D-110-0217 are listed on our Part Details page. You can also find images and similar parts to D-110-0217 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-110-0217 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-110-0217 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-110-0217 fall under?
The D-110-0217 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to D-110-0217 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-110-0217 you can contact the distributor directly for product support, shipping queries etc.
Is the D-110-0217 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-110-0217 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for D-110-0217.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-110-0217 often in real-time on the comparison pages.
What if I can't find stock of D-110-0217?
You can fill out our help required form which you can use to request a quote for D-110-0217 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.