Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CZ8794-000 |
Wire Color | Red, Yellow, Blue, White |
---|---|
Jacket Color | White |
Conductor Material | Silver-Coated Copper |
Conductor Stranding | High Strand Count Conductor |
Number of Conductors | 4 |
Wire Size | 26AWG |
Wire Class | Outer Space |
Product Type | Wire |
Cable Style | Round Braided Shielded & Jacketed |
Product Classification | Wire - Spec 80 (FlexLine) |
Wall Type | Single |
Multi-Conductor Cables 82/1142-26-2/4/6/9-9 | Sager |
Cable 4Conductor 26AWG Silver Plated Copper White 600VAC | Avnet America |
Where can I find additional details, specifications and documents for a CZ8794-000?
Additional datasheets, footprints and schematics for CZ8794-000 are listed on our Part Details page. You can also find images and similar parts to CZ8794-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CZ8794-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CZ8794-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CZ8794-000 fall under?
The CZ8794-000 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to CZ8794-000 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CZ8794-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CZ8794-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CZ8794-000 have stock available?
Authorised distributors including Sager and Avnet America have stock available or on a lead time for CZ8794-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CZ8794-000 often in real-time on the comparison pages.
What if I can't find stock of CZ8794-000?
You can fill out our help required form which you can use to request a quote for CZ8794-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.