Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CZ6615-000 |
Adapter Entry Size | 8 |
---|---|
TE Adapter Code | 40 |
Material | Aluminum Alloy |
Cable Diameter Range | 25 – 4in, 64 – 102mm |
Connector Detail Specification Number | D38999/24, D38999/42, D38999/20, D38999/26, D38999/47, D38999/46, D38999/40 |
Connector General Specification Number | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W |
TE Connector Interface Code | 40 |
Connector Shell Size | G, 21 |
Style | Tinel-Lock |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Sealable | Yes |
Adapter Angle | 00 |
Connector System | Cable-to-Cable |
Connector Accessories Tinel Lock Adapter ST Aluminum Alloy Black Zinc Nickel Entry Size 8 | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TX40AZ00-2008 | Sager |
Where can I find additional details, specifications and documents for a CZ6615-000?
Additional datasheets, footprints and schematics for CZ6615-000 are listed on our Part Details page. You can also find images and similar parts to CZ6615-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CZ6615-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CZ6615-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CZ6615-000 fall under?
The CZ6615-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CZ6615-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CZ6615-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CZ6615-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CZ6615-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CZ6615-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CZ6615-000 often in real-time on the comparison pages.
What if I can't find stock of CZ6615-000?
You can fill out our help required form which you can use to request a quote for CZ6615-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.