Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CZ6609-000 |
Prices starting from US$170.77
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$170.77
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$288.94
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$307.44
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$325.00
|
11
in stock
|
Buy Now | |
Avnet America
from US$272.24
|
-
|
Buy Now | |
Sager
from US$246.34
|
-
|
Buy Now | |
Farnell
from US$319.67
|
-
|
Buy Now |
Adapter Entry Size | 8 |
---|---|
Adapter Plating Material | Zinc Nickel (ASTM B841) Chromate Chemical Conversion |
Color | Black |
Material | Aluminum |
TE Adapter Code | 15 |
Cable Entry Diameter | .2 – 12.7mm, .01 – .5in |
Cable Diameter Range | .25 – .4in, 6.4 – 10.2mm |
Connector Detail Specification Number | AS31011, AS31061, AS31001, AS31081, AS31071 |
Connector General Specification Number | AS50151 Solder Contact with ENDBELL |
Style | Tinel-Lock Adapter |
Adapter Angle | 90 |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Connector Shell Size | 24, 28 |
Termination Device Included | TR08AI |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
Circular Mil Spec Strain Reliefs&adapters Adptr |Raychem Te Connectivity CZ6609-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters ADPTR | Rapid Electronics |
TE Connectivity Circular MIL Spec Strain Reliefs & Adapters TXR15AZ90-1608AI | Distrelec |
Connector Accessories Tinel Lock Adapter and Ring RA Aluminum Alloy Black Zinc Nickel Entry Size 8 | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR15AZ90-1608AI | Sager |
Where can I find additional details, specifications and documents for a CZ6609-000?
Additional datasheets, footprints and schematics for CZ6609-000 are listed on our Part Details page. You can also find images and similar parts to CZ6609-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CZ6609-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CZ6609-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CZ6609-000 fall under?
The CZ6609-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CZ6609-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CZ6609-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CZ6609-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CZ6609-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for CZ6609-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CZ6609-000 often in real-time on the comparison pages.
What if I can't find stock of CZ6609-000?
You can fill out our help required form which you can use to request a quote for CZ6609-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.