CZ0444-000 Data Bus Components by TE Connectivity

D-500-L456-5-6D3-120

Status: Active
Series: -
RoHS: Unknown
Aliases: CZ0444-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Eyelet Without
Number of Stubs 5
Cable Length 3048mm, 120in
Coupler Type Ultra-Lightweight In-Line Microcoupler

Compatible Parts


Alternative Descriptions

Cable Assembly Data Bus Microcoupler Double Shielded 26AWG 5-Stub 3.048m | Avnet America
Data Bus Components - Microcouplers D-500-L456-5-6D3-120 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CZ0444-000?

Additional datasheets, footprints and schematics for CZ0444-000 are listed on our Part Details page. You can also find images and similar parts to CZ0444-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CZ0444-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CZ0444-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CZ0444-000 fall under?

The CZ0444-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Couplers.

Can I view similar or alternative parts?

You can view similar parts to CZ0444-000 when available in the Data Bus Couplers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CZ0444-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CZ0444-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CZ0444-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for CZ0444-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CZ0444-000 often in real-time on the comparison pages.

What if I can't find stock of CZ0444-000?

You can fill out our help required form which you can use to request a quote for CZ0444-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay