Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CY9091-000 |
Adapter Entry Size | 4 |
---|---|
TE Adapter Code | 40 |
Material | Aluminum Alloy |
Adapter Plating Material | Aluminum Alloys: Electroless Nickel per SAE AMS-C-26074, Class 3 or Class 4, Grade B, Steel & Other Base Metals Heat Treatable to Improve Hardness: Electroless Nickel per SAE AMS-C-26074, Class 1, Grade B |
Braid | 36 Single |
Cable Diameter Range | 32 – 51mm, 125 – 2in |
Connector Detail Specification Number | D38999/47, D38999/20, D38999/26, D38999/46, D38999/24, D38999/42, D38999/40 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W |
TE Connector Interface Code | 40 |
Style | Tinel-Lock |
Connector Shell Size | A, 09 |
Adapter Angle | 00 |
Sealable | Yes |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Connector System | Cable-to-Cable |
Circular Mil Spec Strain Reliefs&adapters |Raychem Te Connectivity CY9091-000 | Newark Electronics |
Connector Accessories Tinel Lock Adapter and Ring ST Aluminum Alloy Bright Electroless Nickel Entry Size 4 | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR40AC00-0804AIL-CS9075 | Sager |
Where can I find additional details, specifications and documents for a CY9091-000?
Additional datasheets, footprints and schematics for CY9091-000 are listed on our Part Details page. You can also find images and similar parts to CY9091-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY9091-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY9091-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY9091-000 fall under?
The CY9091-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CY9091-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY9091-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CY9091-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY9091-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for CY9091-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY9091-000 often in real-time on the comparison pages.
What if I can't find stock of CY9091-000?
You can fill out our help required form which you can use to request a quote for CY9091-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.