Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.24
|
14,300
in stock
|
Buy Now |
Logic Family / Base Number | - |
---|---|
Flip-Flop Type | D |
Propagation Delay | 5.2ns |
Frequency | 250MHz |
Output Current | 12mA |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Trigger Type | Positive Edge |
IC Output Type | Tri State Non Inverted |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74FCT |
Logic IC Base Number | -, 742574 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Input Current Max | 5µA |
Logic Function Number | 742574 |
Logic IC Function | 8-Bit Register with 3-State Outputs |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Octal D-Type Registers with 3-State Outputs and Series Damping Resistors | Texas Instruments |
Where can I find additional details, specifications and documents for a CY74FCT2574CTSOC?
Additional datasheets, footprints and schematics for CY74FCT2574CTSOC are listed on our Part Details page. You can also find images and similar parts to CY74FCT2574CTSOC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY74FCT2574CTSOC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY74FCT2574CTSOC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY74FCT2574CTSOC fall under?
The CY74FCT2574CTSOC is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to CY74FCT2574CTSOC when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY74FCT2574CTSOC you can contact the distributor directly for product support, shipping queries etc.
Is the CY74FCT2574CTSOC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY74FCT2574CTSOC have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CY74FCT2574CTSOC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY74FCT2574CTSOC often in real-time on the comparison pages.
What if I can't find stock of CY74FCT2574CTSOC?
You can fill out our help required form which you can use to request a quote for CY74FCT2574CTSOC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.