Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PXE-SU7-GD |
No distributors results available
Partition Orientation | Horizontal |
---|---|
Color | Transparent |
Number of Main Wires (Max) | 4 |
Cable Diameter (Max) (Main) | 67mm |
Filler Volume | 3.65l |
Cable Diameter (Min) (Main) | 35mm |
Cable Cross-Section (Max) (Main) | 240mm² |
Cable Cross-Section (Min) (Main) | 70mm² |
Voltage Class | ≤ 1kV |
CSA Certified | No |
Standards | EN 50393 |
UL Rating | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Silicone-Free | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | Yes |
Low Smoke Emission | No |
Halogen Free | Yes |
UV-Stabilized | No |
Emission Free Label-Free Acc (REACH & CLP) | Yes |
Solvent-Free | Yes |
Product Use | Outdoor & Direct Buried |
Other Colors Available | No |
Minimum Packaging Unit | 1 |
Packaging Quantity | 1 |
Packaging Method | Cardbox |
Product Availability | ASIA, AMERICAS, EMEA, China, ANZPAC |
Minimum Order Quantity | 1 |
Cable Seal | Tape |
Technology | Resin |
Case Seal | Labyrinth |
Filler Packing (D/C) | Double Chamber Bags |
Product Type | LV Resin Straight Joint |
Closing Method | Snap |
Strain Relief | No |
Filler | GUROFLEX |
Chemical Resistance | Water & Humic Acids |
Operating Temperature Range | -20 – 55°C |
Where can I find additional details, specifications and documents for a CY4550-000?
Additional datasheets, footprints and schematics for CY4550-000 are listed on our Part Details page. You can also find images and similar parts to CY4550-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY4550-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY4550-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY4550-000 fall under?
The CY4550-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to CY4550-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY4550-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CY4550-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY4550-000 have stock available?
There is no stock from authorised distributors for CY4550-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY4550-000 often in real-time on the comparison pages.
What if I can't find stock of CY4550-000?
You can fill out our help required form which you can use to request a quote for CY4550-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.