Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CY2333-000 |
Number of Stubs | 1 |
---|---|
Design | With Internal Terminator but with Reverse Bus |
Eyelet | Without |
Cable Length | 360in, 9144mm |
Product Type | Data Bus Component |
Cable Type | 7724C8664 (EMP Hardened) |
Connection Type | Solder |
Operating Temperature (Max) | 150°C |
Data Bus Components - Connectors D-500-L458-1-C86-360 | Sager |
Where can I find additional details, specifications and documents for a CY2333-000?
Additional datasheets, footprints and schematics for CY2333-000 are listed on our Part Details page. You can also find images and similar parts to CY2333-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY2333-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY2333-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY2333-000 fall under?
The CY2333-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Couplers.
Can I view similar or alternative parts?
You can view similar parts to CY2333-000 when available in the Data Bus Couplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY2333-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CY2333-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY2333-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CY2333-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY2333-000 often in real-time on the comparison pages.
What if I can't find stock of CY2333-000?
You can fill out our help required form which you can use to request a quote for CY2333-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.