Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CY1040-000 |
No distributors results available
TE Adapter Code | 40 |
---|---|
Adapter Entry Size | 5 |
Material | Aluminum Alloy |
Adapter Plating Material | Electroless Nickel |
Connector Detail Specification Number | MIL-DTL-38999 |
TE Connector Interface Code | 40 |
Backshell Entry | 5 |
Connector General Specification Number | MIL-DTL-38999 Series III/Class C,F,K,W |
Sealable | Yes |
Style | Band Adapter |
Adapter Angle | 90 |
Connector Shell Size | 12 |
Termination Device Type | Band Strap |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Where can I find additional details, specifications and documents for a CY1040-000?
Additional datasheets, footprints and schematics for CY1040-000 are listed on our Part Details page. You can also find images and similar parts to CY1040-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY1040-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY1040-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY1040-000 fall under?
The CY1040-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CY1040-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY1040-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CY1040-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY1040-000 have stock available?
There is no stock from authorised distributors for CY1040-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY1040-000 often in real-time on the comparison pages.
What if I can't find stock of CY1040-000?
You can fill out our help required form which you can use to request a quote for CY1040-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.