Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1899806-4,
CX7206-000 |
Fluid Type | Water, VDE 0370 Oil |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Shrink Ratio | 3.5:1 |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Tolerance) | 4.39mm, .173in |
Cut Length | 1200mm, 47.244in |
Expanded Inside Diameter (Min) | 70mm, 2.756in |
Recovered Inside Diameter (Max) | 20mm, .787in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Germany |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | RHW |
Wall Type | Dual |
Resistant To | Impact, Abrasion, Mechanical Damage, Fluids, Strain |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Recovery Temperature | 125°C |
Shrink Temperature (Min) | 110°C |
Operating Temperature Range | -40 – 110°C |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCRHW-70/20-1200/ADH-0 | Heilind Electronics |
Heat Shrink Tubing & Sleeves RHW-70/20-1200/ADH-0 | Sager |
Where can I find additional details, specifications and documents for a CX7206-000?
Additional datasheets, footprints and schematics for CX7206-000 are listed on our Part Details page. You can also find images and similar parts to CX7206-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX7206-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX7206-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX7206-000 fall under?
The CX7206-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CX7206-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX7206-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CX7206-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CX7206-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, TTI Europe and Sager have stock available or on a lead time for CX7206-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX7206-000 often in real-time on the comparison pages.
What if I can't find stock of CX7206-000?
You can fill out our help required form which you can use to request a quote for CX7206-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.