Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1899806-0,
CX7202-000 |
Fluid Type | VDE 0370 Oil, Water |
---|---|
Color | Black |
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Expanded Inside Diameter (Min) | .945in, 24mm |
Recovered Wall Thickness (Tolerance) | .106in, 2.69mm |
Recovered Inside Diameter (Max) | 6mm, .236in |
Cut Length | 47.244in, 1200mm |
Voltage (Max) | .6kV |
Product Source | Germany |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | RHW |
Resistant To | Abrasion, Mechanical Damage, Strain, Impact, Fluids |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Recovery Temperature | 125°C |
Shrink Temperature (Min) | 110°C |
Operating Temperature Range | -40 – 110°C |
Heat Shrink Tubing And Sleeves Rhw 24/6Mm 3:1 Bk |Raychem Te Connectivity CX7202-000 | Newark Electronics |
RHW-24/6-1200/ADH-0 | TE Connectivity CX7202-000 | RS Americas |
Heat Shrink Tubing & Sleeves RHW-24/6-1200/ADH-0 | Sager |
Where can I find additional details, specifications and documents for a CX7202-000?
Additional datasheets, footprints and schematics for CX7202-000 are listed on our Part Details page. You can also find images and similar parts to CX7202-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX7202-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX7202-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX7202-000 fall under?
The CX7202-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CX7202-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX7202-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CX7202-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CX7202-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for CX7202-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX7202-000 often in real-time on the comparison pages.
What if I can't find stock of CX7202-000?
You can fill out our help required form which you can use to request a quote for CX7202-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.