Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1899806-1,
CX6254-000 |
Prices starting from US$10.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.09
|
178
in stock
|
Buy Now | |
Rapid Electronics
from US$13.78
|
178
in stock
|
Buy Now | |
Chip One Stop
from US$17.00
|
178
in stock
|
Buy Now | |
Heilind Electronics
from US$14.95
|
165
in stock
|
Buy Now | |
Farnell
from US$28.11
|
144
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.95
|
55
in stock
|
Buy Now | |
Future Electronics
from US$13.24
|
-
|
Buy Now | |
Avnet America
from US$11.82
|
-
|
Buy Now | |
RS Americas
from US$15.88
|
-
|
Buy Now | |
TTI Europe
from US$12.67
|
-
|
Buy Now | |
Sager
from US$10.37
|
-
|
Buy Now |
Fluid Type | Water, VDE 0370 Oil |
---|---|
Flexibility | Semi-Rigid |
Material | Irradiated Modified Polyolefin |
Color | Black |
Shrink Ratio | 4.25:1 |
Recovered Inside Diameter (Max) | .315in, 8mm |
Expanded Inside Diameter (Min) | 34mm, 1.339in |
Recovered Wall Thickness (Tolerance) | 3.99mm, .157in |
Cut Length | 1200mm, 47.244in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Germany |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | RHW |
Wall Type | Dual |
Flammability | Non-Flame-Retardant |
Resistant To | Impact, Abrasion, Mechanical Damage, Fluids, Strain |
Recovery Temperature | 125°C |
Shrink Temperature (Min) | 110°C |
Operating Temperature Range | -40 – 110°C |
Heat Shrink Tubing and Sleeves RHW 34/8MM 3:1 BK | Rapid Electronics |
CX6254-000 | Heilind Electronics |
SHRINK TUBING - ADHESIVE LINED | Farnell |
RHW Series Black Polyolefin Heatshrink | Future Electronics |
RHW-34/8-1200/ADH-0 | TE Connectivity CX6254-000 | RS Americas |
Heat Shrink Tubing & Sleeves RHW-34/8-1200/ADH-0 | Sager |
Where can I find additional details, specifications and documents for a CX6254-000?
Additional datasheets, footprints and schematics for CX6254-000 are listed on our Part Details page. You can also find images and similar parts to CX6254-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX6254-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX6254-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX6254-000 fall under?
The CX6254-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CX6254-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX6254-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CX6254-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CX6254-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Farnell have stock available or on a lead time for CX6254-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX6254-000 often in real-time on the comparison pages.
What if I can't find stock of CX6254-000?
You can fill out our help required form which you can use to request a quote for CX6254-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.