Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CX5966-000 |
Conductor Material | Silver-Plated High Strength Copper |
---|---|
Shield Material | Silver-Coated Copper |
Shield Style | Single |
Jacket Color | Yellow |
Wire Size | 24AWG, .2047mm² |
Wire Diameter | .025in, .64mm |
Overall Outside Diameter | 4.95mm, .195in |
Cable Dielectric Diameter | .076in, 1.93mm |
Capacitance | 11pF/ft |
Impedance | 125Ω |
Dielectric Material | Rayfoam H |
Product Classification | Cable - Coaxial |
Cable Style | Twisted Pair |
Product Type | Cable |
Cable Type | Cheminax |
Velocity of Propagation | 78% |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Multi-Conductor Cables 2524B0524-4 | Sager |
Where can I find additional details, specifications and documents for a CX5966-000?
Additional datasheets, footprints and schematics for CX5966-000 are listed on our Part Details page. You can also find images and similar parts to CX5966-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX5966-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX5966-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX5966-000 fall under?
The CX5966-000 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to CX5966-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX5966-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CX5966-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CX5966-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CX5966-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX5966-000 often in real-time on the comparison pages.
What if I can't find stock of CX5966-000?
You can fill out our help required form which you can use to request a quote for CX5966-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.