Status: | Unknown |
---|---|
Series: | CX3225SB Series |
RoHS: | Unknown |
Frequency Nom | 54MHz |
---|---|
Crystal Case | SMD 3.2mm x 2.5mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 8pF |
Frequency Tolerance + / - | - |
Product Range | CX3225SB Series |
Operating Temperature Max | 85°C |
Crystal, 54Mhz, 8Pf, 3.2 X 2.5Mm | Newark Electronics |
SMD CRYSTAL 54000KHZ 8PF WITH THERMISTOR | Avnet America |
Where can I find additional details, specifications and documents for a CX3225SB54000D0WPSC1?
Additional datasheets, footprints and schematics for CX3225SB54000D0WPSC1 are listed on our Part Details page. You can also find images and similar parts to CX3225SB54000D0WPSC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX3225SB54000D0WPSC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX3225SB54000D0WPSC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX3225SB54000D0WPSC1 fall under?
The CX3225SB54000D0WPSC1 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to CX3225SB54000D0WPSC1 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX3225SB54000D0WPSC1 you can contact the distributor directly for product support, shipping queries etc.
Is the CX3225SB54000D0WPSC1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CX3225SB54000D0WPSC1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for CX3225SB54000D0WPSC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX3225SB54000D0WPSC1 often in real-time on the comparison pages.
What if I can't find stock of CX3225SB54000D0WPSC1?
You can fill out our help required form which you can use to request a quote for CX3225SB54000D0WPSC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.