Status: | Unknown |
---|---|
Series: | CX3225GB Series |
RoHS: | Unknown |
Frequency Nom | 12MHz |
---|---|
Crystal Case | SMD 3.2mm x 2.5mm |
Frequency Stability + / - | 30ppm |
Load Capacitance | 8pF |
Frequency Tolerance + / - | 20ppm |
Product Range | CX3225GB Series |
Crystal, 12Mhz, 8Pf, 3.2 X 2.5Mm | Newark Electronics |
CX3225GB Series 12 MHz ▒20 ppm 8 pF -10 to +70 ░C SMT Miniature Ceramic Crystal | Future Electronics |
Crystal 12MHz 8pF 4-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a CX3225GB12000D0HEQCC?
Additional datasheets, footprints and schematics for CX3225GB12000D0HEQCC are listed on our Part Details page. You can also find images and similar parts to CX3225GB12000D0HEQCC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX3225GB12000D0HEQCC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX3225GB12000D0HEQCC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX3225GB12000D0HEQCC fall under?
The CX3225GB12000D0HEQCC is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to CX3225GB12000D0HEQCC when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX3225GB12000D0HEQCC you can contact the distributor directly for product support, shipping queries etc.
Is the CX3225GB12000D0HEQCC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CX3225GB12000D0HEQCC have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CX3225GB12000D0HEQCC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX3225GB12000D0HEQCC often in real-time on the comparison pages.
What if I can't find stock of CX3225GB12000D0HEQCC?
You can fill out our help required form which you can use to request a quote for CX3225GB12000D0HEQCC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.