CX2016DB32000D0FLJCC Crystals & Oscillators by KYOCERA AVX

CRYSTAL 32MHZ 8PF 2 X 1.6MM

Status: Unknown
Series: CX2016DB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.60

Distributor Stock
Logo for Newark
Newark
from US$0.65
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.80
10
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.60
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 32MHz
Crystal Case SMD 2mm x 1.6mm
Frequency Stability + / - 15ppm
Load Capacitance 8pF
Frequency Tolerance + / - 10ppm
Product Range CX2016DB Series
Operating Temperature Max 85°C

Alternative Descriptions

Crystal, 32Mhz, 8Pf, 2 X 1.6Mm | Newark Electronics
Crystal 32MHz 8pF 4-Pin CSMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CX2016DB32000D0FLJCC?

Additional datasheets, footprints and schematics for CX2016DB32000D0FLJCC are listed on our Part Details page. You can also find images and similar parts to CX2016DB32000D0FLJCC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CX2016DB32000D0FLJCC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX2016DB32000D0FLJCC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CX2016DB32000D0FLJCC fall under?

The CX2016DB32000D0FLJCC is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to CX2016DB32000D0FLJCC when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CX2016DB32000D0FLJCC you can contact the distributor directly for product support, shipping queries etc.

Is the CX2016DB32000D0FLJCC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CX2016DB32000D0FLJCC have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for CX2016DB32000D0FLJCC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CX2016DB32000D0FLJCC often in real-time on the comparison pages.

What if I can't find stock of CX2016DB32000D0FLJCC?

You can fill out our help required form which you can use to request a quote for CX2016DB32000D0FLJCC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay