Status: | Unknown |
---|---|
Series: | CWT Series |
RoHS: | Unknown |
Connector Type | Terminator |
---|---|
Internal Diameter | 6mm |
Insulator Colour | Transparent |
Insulator Material | Polyolefin |
Insulator Length | 33mm |
Wire Gauge | - |
Product Range | CWT Series |
Terminal, Solder Sleeve, 6Mm, Clear | Newark Electronics |
Cable Accessories Solder Sleeve Shield Terminator Cross Linked Modified Polyolefin Transparent Blue | Avnet America |
Where can I find additional details, specifications and documents for a CWT-4058-W122-5/9?
Additional datasheets, footprints and schematics for CWT-4058-W122-5/9 are listed on our Part Details page. You can also find images and similar parts to CWT-4058-W122-5/9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWT-4058-W122-5/9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWT-4058-W122-5/9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWT-4058-W122-5/9 fall under?
The CWT-4058-W122-5/9 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CWT-4058-W122-5/9 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWT-4058-W122-5/9 you can contact the distributor directly for product support, shipping queries etc.
Is the CWT-4058-W122-5/9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWT-4058-W122-5/9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CWT-4058-W122-5/9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWT-4058-W122-5/9 often in real-time on the comparison pages.
What if I can't find stock of CWT-4058-W122-5/9?
You can fill out our help required form which you can use to request a quote for CWT-4058-W122-5/9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.