Status: | Unknown |
---|---|
Series: | CWT-XX Series |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.18
|
226
in stock
|
Buy Now | |
Heilind Electronics
from US$2.57
|
17,369
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.57
|
4,053
in stock
|
Buy Now | |
WireMasters
from US$0.68
|
2,550
in stock
|
Buy Now | |
Electro Enterprises
from US$1.03
|
564
in stock
|
Buy Now | |
Rapid Electronics
from US$2.45
|
460
in stock
|
Buy Now | |
Chip One Stop
from US$1.68
|
278
in stock
|
Buy Now | |
RS Americas
from US$1.19
|
271
in stock
|
Buy Now | |
Newark Electronics
from US$1.77
|
226
in stock
|
Buy Now | |
element14
from US$1.91
|
226
in stock
|
Buy Now | |
TTI Europe
from US$1.35
|
100
in stock
|
Buy Now | |
Powell Electronics
from US$1.94
|
31
in stock
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 10.8mm |
Insulator Colour | Transparent |
Insulator Material | Polyolefin |
Insulator Length | 35.5mm |
Wire Gauge | - |
Product Range | CWT-XX Series |
155880-000 1191126-8 CWT-11 | Heilind Electronics |
Solder Sleeve | WireMasters |
Solder Sleeves&Shield Tubing HS-SHLD TRMNTR | Rapid Electronics |
SolderSleeve ShieldTerminator TransClear Polyolefin 35.50mmL CWT Series | TE Connectivity CWT-11 | RS Americas |
Solder Sleeve, Polyolefin, Clear | Newark Electronics |
SOLDER SLEEVE, POLYOLEFIN, CLEAR | element14 |
CWT-11 | TTI Europe |
Cable Accessories Terminator Polyolefin Clear | Avnet America |
Where can I find additional details, specifications and documents for a CWT-11?
Additional datasheets, footprints and schematics for CWT-11 are listed on our Part Details page. You can also find images and similar parts to CWT-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWT-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWT-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWT-11 fall under?
The CWT-11 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CWT-11 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWT-11 you can contact the distributor directly for product support, shipping queries etc.
Is the CWT-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWT-11 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, WireMasters, Electro Enterprises and Rapid Electronics have stock available or on a lead time for CWT-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWT-11 often in real-time on the comparison pages.
What if I can't find stock of CWT-11?
You can fill out our help required form which you can use to request a quote for CWT-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.