Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CW3883-000 |
Prices starting from US$45.66
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$95.29
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$100.97
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$104.34
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$97.70
|
25
in stock
|
Buy Now | |
Farnell
from US$178.70
|
20
in stock
|
Buy Now | |
Avnet America
from US$83.51
|
-
|
Buy Now | |
Sager
from US$45.66
|
-
|
Buy Now |
Material | Aluminum |
---|---|
Adapter Entry Size | 12 |
Color | Black |
Adapter Plating Material | Zinc Nickel (ASTM B841) Chromate Chemical Conversion |
TE Adapter Code | 40 |
Cable Entry Diameter | .2 – 19.1mm, .01 – .75in |
Cable Diameter Range | .375 – .6in, 9.5 – 15.2mm |
Connector Detail Specification Number | D38999/42, D38999/24, D38999/20, D38999/26, D38999/47, D38999/46, D38999/40 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W |
Connector Shell Size | C, 13 |
Termination Device Included | TR12BI |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Adapter Angle | 00 |
Style | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Circular Mil Spec Backshells Stxr40Az00-1212Bi |Raychem Te Connectivity CW3883-000 | Newark Electronics |
Circular MIL Spec Backshells STXR40AZ00-1212BI | Rapid Electronics |
TE Connectivity Connector Accessories Tinel Lock Adapter and Ring ST Aluminum Alloy Black Zinc Nickel Entry Size 12 | Distrelec |
CONNECTOR BACKSHELLS | Farnell |
Connector Accessories Tinel Lock Adapter and Ring ST Aluminum Alloy Black Zinc Nickel Entry Size 12 | Avnet America |
Where can I find additional details, specifications and documents for a CW3883-000?
Additional datasheets, footprints and schematics for CW3883-000 are listed on our Part Details page. You can also find images and similar parts to CW3883-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW3883-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW3883-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW3883-000 fall under?
The CW3883-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CW3883-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW3883-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CW3883-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW3883-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for CW3883-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW3883-000 often in real-time on the comparison pages.
What if I can't find stock of CW3883-000?
You can fill out our help required form which you can use to request a quote for CW3883-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.