Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CW0401-000 |
No distributors results available
Conductor Material | Silver-Coated Ultra High Strength Copper Alloy |
---|---|
Insulation Material | Radiation-Crosslinked, Modified PVDF |
Wire Size | .33mm², 22AWG |
Voltage Rating | 600V |
Cable Type | Spec 55F |
Operating Temperature Range | -65 – 150°C |
Where can I find additional details, specifications and documents for a CW0401-000?
Additional datasheets, footprints and schematics for CW0401-000 are listed on our Part Details page. You can also find images and similar parts to CW0401-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW0401-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW0401-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW0401-000 fall under?
The CW0401-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to CW0401-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW0401-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CW0401-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW0401-000 have stock available?
There is no stock from authorised distributors for CW0401-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW0401-000 often in real-time on the comparison pages.
What if I can't find stock of CW0401-000?
You can fill out our help required form which you can use to request a quote for CW0401-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.