CW0051K500JE73 Resistors by Vishay Intertechnology

WIREWOUND RESISTOR 1.5KOHM 5W 5% FUL

Status: Unknown
Series: CW Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.66

Distributor Stock
Logo for Farnell
Farnell
from US$1.03
127
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.88
127
in stock
Buy Now
Logo for element14
element14
from US$0.82
127
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.66
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 1.5kohm
Product Range CW Series
Power Rating 5W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating -
Resistor Element Type Ceramic

Alternative Descriptions

Wirewound Resistor, 1.5Kohm, 5W, 5% | Newark Electronics
WIREWOUND RESISTOR, 1.5KOHM, 5W, 5% | element14
Resistor, 1.5 kOhm, ± 5%, 5 W, Axial Leaded, Wirewound, Power | Avnet America
Resistor, 1.5 kOhm, � 5%, 5 W, Axial Leaded, Wirewound, Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CW0051K500JE73?

Additional datasheets, footprints and schematics for CW0051K500JE73 are listed on our Part Details page. You can also find images and similar parts to CW0051K500JE73 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CW0051K500JE73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW0051K500JE73 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CW0051K500JE73 fall under?

The CW0051K500JE73 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CW0051K500JE73 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CW0051K500JE73 you can contact the distributor directly for product support, shipping queries etc.

Is the CW0051K500JE73 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CW0051K500JE73 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for CW0051K500JE73.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CW0051K500JE73 often in real-time on the comparison pages.

What if I can't find stock of CW0051K500JE73?

You can fill out our help required form which you can use to request a quote for CW0051K500JE73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay