Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1899811-4,
CV57696001 |
No distributors results available
Fluid Type | Hydraulic Fluid, Lubricating Oil, Gasoline, Water |
---|---|
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Color | Red |
Recovered Inside Diameter (Max) | 9.5mm, .374in |
Expanded Inside Diameter (Min) | 19mm, .748in |
Cut Length | 5.512in, 140mm |
Recovered Wall Thickness (Tolerance) | .3mm, .012in |
Recovered Wall Thickness (Nominal) | .03in, .75mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Resistant To | Abrasion, Strain, Mechanical Damage, Fluids |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 95°C |
Recovery Temperature | 121°C |
Where can I find additional details, specifications and documents for a CV57696001?
Additional datasheets, footprints and schematics for CV57696001 are listed on our Part Details page. You can also find images and similar parts to CV57696001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV57696001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV57696001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV57696001 fall under?
The CV57696001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CV57696001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV57696001 you can contact the distributor directly for product support, shipping queries etc.
Is the CV57696001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV57696001 have stock available?
There is no stock from authorised distributors for CV57696001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV57696001 often in real-time on the comparison pages.
What if I can't find stock of CV57696001?
You can fill out our help required form which you can use to request a quote for CV57696001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.