Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CV5219-000 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Material | Aluminum Alloy |
---|---|
Adapter Plating Material | Electroless Nickel (AMS-C-26074) |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Adapter Angle | Straight |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Backshell for MIL-DTL-38999 Series III/IV Circular Connectors Straight | Avnet America |
Where can I find additional details, specifications and documents for a CV5219-000?
Additional datasheets, footprints and schematics for CV5219-000 are listed on our Part Details page. You can also find images and similar parts to CV5219-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV5219-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV5219-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV5219-000 fall under?
The CV5219-000 is listed under Connectors > Connector Backshells & Adapters > Unscreened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CV5219-000 when available in the Unscreened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV5219-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CV5219-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV5219-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for CV5219-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV5219-000 often in real-time on the comparison pages.
What if I can't find stock of CV5219-000?
You can fill out our help required form which you can use to request a quote for CV5219-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.