Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CV3923-000 |
Adapter Plating Material | Cadmium per SAE AMS-QQ-P-416, Type II, Class 3 |
---|---|
Material | Aluminum Alloy |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Adapter Angle | Straight |
Sealable | Yes |
Circular MIL Spec Strain Reliefs & Adapters TCFT-48-19B-20-TR22BI | Sager |
Where can I find additional details, specifications and documents for a CV3923-000?
Additional datasheets, footprints and schematics for CV3923-000 are listed on our Part Details page. You can also find images and similar parts to CV3923-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV3923-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV3923-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV3923-000 fall under?
The CV3923-000 is listed under Connectors > Connector Backshells & Adapters > Unscreened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CV3923-000 when available in the Unscreened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV3923-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CV3923-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV3923-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CV3923-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV3923-000 often in real-time on the comparison pages.
What if I can't find stock of CV3923-000?
You can fill out our help required form which you can use to request a quote for CV3923-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.