Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fluid Type | Hydraulic Fluid, Gasoline, Aviation Fuel, Water, Cleaning Solvents, Lubricating Oil, Anti-Icing Fluid |
---|---|
Flexibility | Semi-Rigid |
Color | Clear |
Material | Crosslinked Fluoropolymer |
Shrink Ratio | 2:1 |
Recovered Wall Thickness (Tolerance) | .48mm, .019in |
Recovered Inside Diameter (Max) | .5in, 12.7mm, .499in, 12.8mm |
Expanded Inside Diameter (Min) | 25.4mm, 1in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | Yes |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | RW-175 |
Resistant To | Mechanical Damage, Strain, Cut-Through, Fluids, Abrasion |
Recovery Temperature | 175°C |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 155°C |
Flammability | Highly Flame-Retardant |
Rw-175-1-X-Sp |Raychem Te Connectivity CV3263-000 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyvinylidene Fluoride Clear Spool | Avnet America |
Where can I find additional details, specifications and documents for a CV3263-000?
Additional datasheets, footprints and schematics for CV3263-000 are listed on our Part Details page. You can also find images and similar parts to CV3263-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV3263-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV3263-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV3263-000 fall under?
The CV3263-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CV3263-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV3263-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CV3263-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV3263-000 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for CV3263-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV3263-000 often in real-time on the comparison pages.
What if I can't find stock of CV3263-000?
You can fill out our help required form which you can use to request a quote for CV3263-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.