Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Crosslinked Polyvinylidene Fluoride |
---|---|
Fluid Type | Brake Fluid, Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, Anti-Icing Fluid, Water, Lubricating Oil |
Shrink Ratio | 2:1 |
Color | Clear |
Recovered Inside Diameter (Max) | .8mm, .0314in |
Recovered Wall Thickness (Nominal) | .01in, .25mm |
Expanded Inside Diameter (Min) | 1.6mm, .063in |
Product Source | US |
Packaging Method | Spool |
Wall Type | Single |
Shrink Temperature (Min) | 155°C |
Flammability | Highly Flame-Resistant |
Resistant To | Strain, Fluids, Mechanical Damage, Abrasion, Cut-Through |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Splash Protection |
Rw-175-1/16-X-Sp |Raychem Te Connectivity CV3257-000 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyvinylidene Fluoride Clear Spool | Avnet America |
Where can I find additional details, specifications and documents for a CV3257-000?
Additional datasheets, footprints and schematics for CV3257-000 are listed on our Part Details page. You can also find images and similar parts to CV3257-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV3257-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV3257-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV3257-000 fall under?
The CV3257-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CV3257-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV3257-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CV3257-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV3257-000 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America and Boersig have stock available or on a lead time for CV3257-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV3257-000 often in real-time on the comparison pages.
What if I can't find stock of CV3257-000?
You can fill out our help required form which you can use to request a quote for CV3257-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.