Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1899810-1,
CV25382001 |
Prices starting from US$1.29
Fluid Type | Hydraulic Fluid, Water, Cleaning Solvents, Aviation Fuel, Anti-Icing Fluid, Gasoline, Lubricating Oil |
---|---|
Flexibility | Semi-Rigid |
Shrink Ratio | 2:1 |
Material | Crosslinked Fluoropolymer |
Color | Clear |
Recovered Wall Thickness (Tolerance) | .01in, .25mm |
Recovered Inside Diameter (Max) | .047in, 1.2mm |
Cut Length | 1220mm, 48.031in |
Expanded Inside Diameter (Min) | .094in, 2.4mm |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Asia, EMEA |
Wall Type | Single |
Product Family | RW-175 |
Fluid Resistance | Splash Protection |
Resistant To | Strain, Mechanical Damage, Abrasion, Fluids, Cut-Through |
Operating Temperature Range | -55 – 175°C |
Shrink Temperature (Min) | 155°C |
Recovery Temperature | 175°C |
Flammability | Highly Flame-Retardant |
Rw-175-E-3/32-X-Stk |Raychem Te Connectivity CV25382001 | Newark Electronics |
Heat Shrink Tubing & Sleeves RW-175-E-3/32-X-STK | Sager |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Polyvinylidene Fluoride Clear Stick | Avnet Abacus |
Where can I find additional details, specifications and documents for a CV25382001?
Additional datasheets, footprints and schematics for CV25382001 are listed on our Part Details page. You can also find images and similar parts to CV25382001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV25382001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV25382001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV25382001 fall under?
The CV25382001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CV25382001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV25382001 you can contact the distributor directly for product support, shipping queries etc.
Is the CV25382001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV25382001 have stock available?
Authorised distributors including Rapid Electronics, Farnell, TTI Europe, Newark Electronics and Boersig have stock available or on a lead time for CV25382001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV25382001 often in real-time on the comparison pages.
What if I can't find stock of CV25382001?
You can fill out our help required form which you can use to request a quote for CV25382001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.