Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1899810-2,
CV25372001 |
Prices starting from US$2.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.87
|
720
in stock
|
Buy Now | |
TTI Europe
from US$2.10
|
1,080
in stock
|
Buy Now | |
Rapid Electronics
from US$2.46
|
720
in stock
|
Buy Now | |
Chip One Stop
from US$2.71
|
720
in stock
|
Buy Now | |
Farnell
from US$5.16
|
576
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,020
in stock
|
Buy Now | |
Avnet America
from US$2.37
|
-
|
Buy Now | |
Avnet Asia
from US$2.66
|
-
|
Buy Now | |
Boersig
from US$2.55
|
-
|
Buy Now | |
Sager
from US$2.35
|
-
|
Buy Now |
Fluid Type | Lubricating Oil, Gasoline, Anti-Icing Fluid, Cleaning Solvents, Hydraulic Fluid, Aviation Fuel, Water |
---|---|
Flexibility | Semi-Rigid |
Material | Crosslinked Fluoropolymer |
Color | Clear |
Shrink Ratio | 2:1 |
Recovered Inside Diameter (Max) | .094in, 2.4mm |
Expanded Inside Diameter (Min) | 4.8mm, .189in |
Recovered Wall Thickness (Tolerance) | .33mm, .013in |
Cut Length | 48.031in, 1220mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Stick |
Applicable Region | EMEA, Asia |
Product Family | RW-175 |
Wall Type | Single |
Resistant To | Strain, Cut-Through, Fluids, Abrasion, Mechanical Damage |
Shrink Temperature (Min) | 155°C |
Flammability | Highly Flame-Retardant |
Recovery Temperature | 175°C |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Splash Protection |
TE Connectivity RW-175-E-3/16-X-STK HEAT SHRINK TUBE SIN | Distrelec |
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Polyvinylidene Fluoride Clear Stick | Avnet Abacus |
Heat Shrink Tubing & Sleeves RW-175-E-3/16-X-STK | Sager |
Where can I find additional details, specifications and documents for a CV25372001?
Additional datasheets, footprints and schematics for CV25372001 are listed on our Part Details page. You can also find images and similar parts to CV25372001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV25372001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV25372001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV25372001 fall under?
The CV25372001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CV25372001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV25372001 you can contact the distributor directly for product support, shipping queries etc.
Is the CV25372001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV25372001 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for CV25372001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV25372001 often in real-time on the comparison pages.
What if I can't find stock of CV25372001?
You can fill out our help required form which you can use to request a quote for CV25372001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.