Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1899810-3,
CV25362001 |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.87
|
1,020
in stock
|
Buy Now | |
Rapid Electronics
from US$2.28
|
1,104
in stock
|
Buy Now | |
TTI Europe
from US$1.83
|
900
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,600
in stock
|
Buy Now | |
Future Electronics
from US$1.59
|
-
|
Buy Now | |
Boersig
from US$1.35
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Fluid Type | Anti-Icing Fluid, Hydraulic Fluid, Water, Gasoline, Aviation Fuel, Cleaning Solvents, Lubricating Oil |
---|---|
Material | Crosslinked Fluoropolymer |
Shrink Ratio | 2:1 |
Color | Clear |
Flexibility | Semi-Rigid |
Recovered Wall Thickness (Tolerance) | .01in, .25mm |
Expanded Inside Diameter (Min) | .063in, 1.6mm |
Cut Length | 48.031in, 1220mm |
Recovered Inside Diameter (Max) | .0314in, .8mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Stick |
Applicable Region | EMEA |
Wall Type | Single |
Product Family | RW-175 |
Resistant To | Cut-Through, Strain, Mechanical Damage, Abrasion, Fluids |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Splash Protection |
Flammability | Highly Flame-Retardant |
Shrink Temperature (Min) | 155°C |
Recovery Temperature | 175°C |
TE Connectivity RW-175-E-1/16-X-STK Heat Shrink Tubing a | Distrelec |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Polyvinylidene Fluoride Clear Stick | Avnet Abacus |
Heat Shrink Tubing, Clear, Single Wall, 1.6 mm .063 in Expanded Inside, .031 in | Future Electronics |
Heat Shrink Tubing, Clear, Single Wall, 1.6 mm [.063 in] Expanded Inside, .031 in [.8 mm] Recovered Inside, 2:1 Shrink Ratio, Raychem RW-175-E | Avnet America |
Heat Shrink Tubing & Sleeves RW-175-E-1/16-X-STK | Sager |
Where can I find additional details, specifications and documents for a CV25362001?
Additional datasheets, footprints and schematics for CV25362001 are listed on our Part Details page. You can also find images and similar parts to CV25362001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV25362001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV25362001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV25362001 fall under?
The CV25362001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CV25362001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV25362001 you can contact the distributor directly for product support, shipping queries etc.
Is the CV25362001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV25362001 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, Avnet Abacus and Future Electronics have stock available or on a lead time for CV25362001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV25362001 often in real-time on the comparison pages.
What if I can't find stock of CV25362001?
You can fill out our help required form which you can use to request a quote for CV25362001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.