Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1899806-9,
CV20036001 |
No distributors results available
Fluid Type | Chemicals/Solvents, Diesel Fuel, Hydraulic Fluid, Lubricating Oil |
---|---|
Shrink Ratio | 4:1 |
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Flexible |
Color | Red |
Recovered Inside Diameter (Max) | .157in, 4mm |
Recovered Wall Thickness (Nominal) | .07in, 1.78mm |
Cut Length | 50mm, 1.969in |
Recovered Wall Thickness (Tolerance) | .015in, .38mm |
Expanded Inside Diameter (Min) | 16mm |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ATUM |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | Moisture, Spray Protection, Splash Protection |
Recovery Temperature | 110°C |
Resistant To | Fluids, Mechanical Damage, Strain |
Operating Temperature Range | -55 – 110°C |
Where can I find additional details, specifications and documents for a CV20036001?
Additional datasheets, footprints and schematics for CV20036001 are listed on our Part Details page. You can also find images and similar parts to CV20036001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV20036001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV20036001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV20036001 fall under?
The CV20036001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CV20036001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV20036001 you can contact the distributor directly for product support, shipping queries etc.
Is the CV20036001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV20036001 have stock available?
There is no stock from authorised distributors for CV20036001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV20036001 often in real-time on the comparison pages.
What if I can't find stock of CV20036001?
You can fill out our help required form which you can use to request a quote for CV20036001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.