Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1899812-5,
CV12666001 |
No distributors results available
Material | Irradiated Modified Polyolefin |
---|---|
Color | Black |
Flexibility | Semi-Flexible |
Fluid Type | Unleaded Gasoline |
Expanded Inside Diameter (Min) | .315in, 8mm |
Cut Length | 3.543in, 90mm |
Recovered Inside Diameter (Max) | 6.35mm, .25in |
Recovered Wall Thickness (Nominal) | 1mm, .0391in |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | AP-2000 |
Recovery Temperature | 115°C |
Shrink Temperature (Min) | 110°C |
Resistant To | Impact, Mechanical Damage, Fluids |
Fluid Resistance | Immersion Protection |
Operating Temperature Range | -40 – 80°C |
Flammability | Non-Flame-Retardant |
Where can I find additional details, specifications and documents for a CV12666001?
Additional datasheets, footprints and schematics for CV12666001 are listed on our Part Details page. You can also find images and similar parts to CV12666001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV12666001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV12666001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV12666001 fall under?
The CV12666001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CV12666001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV12666001 you can contact the distributor directly for product support, shipping queries etc.
Is the CV12666001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV12666001 have stock available?
There is no stock from authorised distributors for CV12666001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV12666001 often in real-time on the comparison pages.
What if I can't find stock of CV12666001?
You can fill out our help required form which you can use to request a quote for CV12666001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.