Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CU7969-000 |
Prices starting from US$515.09
Material | Corrosion Resisting Steel |
---|---|
Adapter Plating Material | Passivated per SAE AMS-QQ-P-35 or MIL-S-5002 |
Adapter Entry Size | 14 |
TE Adapter Code | 40 |
Cable Entry Diameter | .01 – .88in, .2 – 22.2mm |
Cable Diameter Range | 11.1 – 17.8mm, .438 – .7in |
Connector Detail Specification Number | D38999/26, D38999/40, D38999/46, D38999/20, D38999/47, D38999/24, D38999/42 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W |
Adapter Angle | 45 |
Termination Device Included | TR14BI |
Style | Tinel-Lock Adapter |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Connector Shell Size | 23, H |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -85 – 500°F, -65 – 260°C |
Salt Spray Resistance | 1000Hr |
Circular Mil Spec Strain Reliefs&adapters |Raychem Te Connectivity CU7969-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics |
TE Connectivity Circular MIL Spec Strain Reliefs & Adapters TXR40SJ45-2214BI | Distrelec |
CIRCULAR CLAMPS-STRAIN RELIEFS | Farnell |
Where can I find additional details, specifications and documents for a CU7969-000?
Additional datasheets, footprints and schematics for CU7969-000 are listed on our Part Details page. You can also find images and similar parts to CU7969-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CU7969-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CU7969-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CU7969-000 fall under?
The CU7969-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CU7969-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CU7969-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CU7969-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CU7969-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for CU7969-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CU7969-000 often in real-time on the comparison pages.
What if I can't find stock of CU7969-000?
You can fill out our help required form which you can use to request a quote for CU7969-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.