Status: | Unknown |
---|---|
Series: | CTR Series |
RoHS: | Unknown |
Prices starting from US$33.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.66
|
No stock
|
Buy Now |
Resistance | 5kohm |
---|---|
Product Range | CTR Series |
No. of Elements | 6Elements |
Network Circuit Type | Voltage Divider |
Resistor Case Style | SMD |
No. of Pins | 6Pins |
Voltage Rating | 100V |
Power Rating per Element | 250mW |
Resistance Tolerance | ± 0.5% |
Temperature Coefficient | ± 25ppm/°C |
Automotive Qualification Standard | - |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Power Rating | 250mW |
Resistance R1 | 5kohm |
Resistor Mounting | Surface Mount Device |
RESISTOR, ARRAY, 50R 0.5% 10PC WAFFL | Farnell |
Where can I find additional details, specifications and documents for a CTR5000BDFHGANHWT?
Additional datasheets, footprints and schematics for CTR5000BDFHGANHWT are listed on our Part Details page. You can also find images and similar parts to CTR5000BDFHGANHWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTR5000BDFHGANHWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTR5000BDFHGANHWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTR5000BDFHGANHWT fall under?
The CTR5000BDFHGANHWT is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to CTR5000BDFHGANHWT when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTR5000BDFHGANHWT you can contact the distributor directly for product support, shipping queries etc.
Is the CTR5000BDFHGANHWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTR5000BDFHGANHWT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CTR5000BDFHGANHWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTR5000BDFHGANHWT often in real-time on the comparison pages.
What if I can't find stock of CTR5000BDFHGANHWT?
You can fill out our help required form which you can use to request a quote for CTR5000BDFHGANHWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.