Status: | Unknown |
---|---|
Series: | CTR |
RoHS: | Compliant |
Prices starting from US$33.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.62
|
No stock
|
Buy Now |
Wire bondable |
Center tap feature |
Tight ratio tolerances to: 0.05 % |
Datasheet |
---|
CTR |
General Information |
---|
Starter Sample Kit |
Vishay Electro-Films Testing Capabilities |
Packaging Information |
---|
Waffle Pack Packaging |
Product Literature |
---|
Product Overview |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
RESISTOR, ARRAY, 100R 0.1% 10PC WAFFL | Farnell |
Where can I find additional details, specifications and documents for a CTR1000ABFEGANHWT?
Additional datasheets, footprints and schematics for CTR1000ABFEGANHWT are listed on our Part Details page. You can also find images and similar parts to CTR1000ABFEGANHWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTR1000ABFEGANHWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTR1000ABFEGANHWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTR1000ABFEGANHWT you can contact the distributor directly for product support, shipping queries etc.
Is the CTR1000ABFEGANHWT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CTR1000ABFEGANHWT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CTR1000ABFEGANHWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTR1000ABFEGANHWT often in real-time on the comparison pages.
What if I can't find stock of CTR1000ABFEGANHWT?
You can fill out our help required form which you can use to request a quote for CTR1000ABFEGANHWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.