Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$113.88
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$142.02
|
49
in stock
|
Buy Now | |
Chip One Stop
from US$133.00
|
49
in stock
|
Buy Now | |
Farnell
from US$152.22
|
40
in stock
|
Buy Now | |
Heilind Electronics
from US$193.02
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$193.02
|
1
in stock
|
Buy Now | |
Avnet America
from US$113.88
|
-
|
Buy Now |
Grommet Material | Elastomer |
---|---|
Contact Size | 16 |
Terminal Junction System Component Type | Board Mount Module |
Operating Temperature Range | -65 – 200°C |
Terminal Junction Modules SIZE 16 6 CONT | Rapid Electronics |
CONNECTOR BACKSHELLS | Farnell |
MODULE ASSY | Heilind Electronics |
Pluggable Module 6 Position 16 Size Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a CTJ516E06?
Additional datasheets, footprints and schematics for CTJ516E06 are listed on our Part Details page. You can also find images and similar parts to CTJ516E06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTJ516E06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTJ516E06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTJ516E06 fall under?
The CTJ516E06 is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Modules.
Can I view similar or alternative parts?
You can view similar parts to CTJ516E06 when available in the Terminal Junction Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTJ516E06 you can contact the distributor directly for product support, shipping queries etc.
Is the CTJ516E06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTJ516E06 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for CTJ516E06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTJ516E06 often in real-time on the comparison pages.
What if I can't find stock of CTJ516E06?
You can fill out our help required form which you can use to request a quote for CTJ516E06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.