Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.93
Grommet Material | Elastomer |
---|---|
Contact Size | 20 |
Terminal Junction System Component Type | Feedback Module |
Operating Temperature Range | -65 – 200°C |
Feedback Module, Size 20, Elastomer | Newark Electronics |
FEEDBACK MODULE, SIZE 20, ELASTOMER | element14 |
MODULE ASSY Terminal Junction System Component Type: Feedback Module Compatible With Contact Size: 20 Operating Temperature Range: -65 – 200 °C Feedback Module 20 | Terminal Junction Module | Part Number: CTJ120E02C-513 | Internal Number: CTJ120E02C-513 | TE Connectivity | TE Store |
CTJ120E02C-513 | Avnet America |
Where can I find additional details, specifications and documents for a CTJ120E02C-513?
Additional datasheets, footprints and schematics for CTJ120E02C-513 are listed on our Part Details page. You can also find images and similar parts to CTJ120E02C-513 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTJ120E02C-513 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTJ120E02C-513 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTJ120E02C-513 fall under?
The CTJ120E02C-513 is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Modules.
Can I view similar or alternative parts?
You can view similar parts to CTJ120E02C-513 when available in the Terminal Junction Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTJ120E02C-513 you can contact the distributor directly for product support, shipping queries etc.
Is the CTJ120E02C-513 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTJ120E02C-513 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Powell Electronics and TE Store have stock available or on a lead time for CTJ120E02C-513.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTJ120E02C-513 often in real-time on the comparison pages.
What if I can't find stock of CTJ120E02C-513?
You can fill out our help required form which you can use to request a quote for CTJ120E02C-513 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.