Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$103.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$155.43
|
62
in stock
|
Buy Now | |
Newark Electronics
from US$139.34
|
62
in stock
|
Buy Now | |
Rapid Electronics
from US$185.40
|
62
in stock
|
Buy Now | |
Chip One Stop
from US$103.00
|
62
in stock
|
Buy Now | |
Farnell
from US$172.92
|
50
in stock
|
Buy Now | |
TE Store
from US$158.41
|
40
in stock
|
Buy Now | |
RS Americas
from US$170.15
|
39
in stock
|
Buy Now | |
Avnet America
from US$124.42
|
-
|
Buy Now |
Terminal Junction System Component Type | Black Annodized Rail Assembly |
---|---|
Operating Temperature Range | -65 – 175°C |
Junction System Tools&accessories Conn Ctj Series |Deutsch Te Connectivity CTJ-3A-10-4021 | Newark Electronics |
Junction System Tools&Accessories Conn CTJ SERIES | Rapid Electronics |
DEUTSCH - TE Connectivity Terminal Junction Module RAIL ASSY | Distrelec |
CONNECTOR BACKSHELLS | Farnell |
RAIL ASSY Terminal Junction System Component Type: Black Annodized Rail Assembly Operating Temperature Range: -65 – 175 °C Black Annodized Rail Assembly Max Temp: -65 – 175 °C | Terminal Junction Module | Part Number: CTJ-3A-10-4021 | Internal Number: CTJ-3A-10-4021 | TE Connectivity | TE Store |
CTJ3 Series, Screw Mount Connector, MIL-T-81714 | TE Connectivity DEUTSCH CTJ-3A-10-4021 | RS Americas |
Connector Accessories Rail Assembly Black | Avnet America |
Where can I find additional details, specifications and documents for a CTJ-3A-10-4021?
Additional datasheets, footprints and schematics for CTJ-3A-10-4021 are listed on our Part Details page. You can also find images and similar parts to CTJ-3A-10-4021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTJ-3A-10-4021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTJ-3A-10-4021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTJ-3A-10-4021 fall under?
The CTJ-3A-10-4021 is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Modules.
Can I view similar or alternative parts?
You can view similar parts to CTJ-3A-10-4021 when available in the Terminal Junction Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTJ-3A-10-4021 you can contact the distributor directly for product support, shipping queries etc.
Is the CTJ-3A-10-4021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTJ-3A-10-4021 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for CTJ-3A-10-4021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTJ-3A-10-4021 often in real-time on the comparison pages.
What if I can't find stock of CTJ-3A-10-4021?
You can fill out our help required form which you can use to request a quote for CTJ-3A-10-4021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.