Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Grommet Material | Elastomer |
---|---|
Contact Size | 12, 16 |
Terminal Junction System Component Type | Bussing Module |
Operating Temperature Range | -65 – 200°C |
Power Distribution Module 8 Position 12/16 Size DIN Rail Mount | Avnet America |
Where can I find additional details, specifications and documents for a CTD126E02E-090?
Additional datasheets, footprints and schematics for CTD126E02E-090 are listed on our Part Details page. You can also find images and similar parts to CTD126E02E-090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTD126E02E-090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTD126E02E-090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTD126E02E-090 fall under?
The CTD126E02E-090 is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Modules.
Can I view similar or alternative parts?
You can view similar parts to CTD126E02E-090 when available in the Terminal Junction Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTD126E02E-090 you can contact the distributor directly for product support, shipping queries etc.
Is the CTD126E02E-090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTD126E02E-090 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for CTD126E02E-090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTD126E02E-090 often in real-time on the comparison pages.
What if I can't find stock of CTD126E02E-090?
You can fill out our help required form which you can use to request a quote for CTD126E02E-090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.