Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1899561-7,
FLHTC0311-0.35-8 |
No distributors results available
Insulation Material | Radiation-Crosslinked, Modified ETFE |
---|---|
Conductor Material | Tin-Plated Copper |
Weight | 4.22kg/km |
Wire Color | Gray |
Number of Conductors | 1 |
Number of Strands | 19 |
Wire Diameter | 1.16mm, .046in |
Cable Insulation Thickness | .152mm, .006in |
Overall Outside Diameter | 1.16mm, .046in |
Wire Size | .35mm², 22AWG |
Strand Size | 35AWG |
Conductor Diameter | .76mm, .029in |
Conductor Diameter Range | .029 – .03in, .74 – .76mm |
Overall Outside Diameter Range | 1.12 – 1.19mm, .044 – .047in |
Conductor Size | .35mm² |
Resistance (Max) | 56.1 Ω/1000 ft @ 68°F |
Voltage Rating | 600V |
Cable Style | Stranded, Primary |
Product Type | Wire |
Product Classification | Wire - Commercial |
Cable Type | FlexLite HT |
Operating Temperature Range | -65 – 200°C |
Where can I find additional details, specifications and documents for a CT07013001?
Additional datasheets, footprints and schematics for CT07013001 are listed on our Part Details page. You can also find images and similar parts to CT07013001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT07013001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT07013001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT07013001 fall under?
The CT07013001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to CT07013001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT07013001 you can contact the distributor directly for product support, shipping queries etc.
Is the CT07013001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT07013001 have stock available?
There is no stock from authorised distributors for CT07013001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT07013001 often in real-time on the comparison pages.
What if I can't find stock of CT07013001?
You can fill out our help required form which you can use to request a quote for CT07013001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.