Status: | Unknown |
---|---|
Series: | CT Series |
RoHS: | Unknown |
Input Current | - |
---|---|
Turns Ratio | 1000 |
Frequency Min | 50Hz |
Frequency Max | 60Hz |
Transformer Mounting | Through Hole |
Product Range | CT Series |
SVHC | No SVHC (15-Jan-2018) |
Current Transformer, 1000:1, Tht | Newark Electronics |
CURRENT TRANSFORMER, 1000:1, THT | element14 |
CURRENT TRANSFORMER, 1000: 1, THT | Farnell |
Current Transformer Low 8Aac | KEMET CT-06-100 | RS Americas |
CURRENT SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a CT-06-100?
Additional datasheets, footprints and schematics for CT-06-100 are listed on our Part Details page. You can also find images and similar parts to CT-06-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT-06-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT-06-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT-06-100 fall under?
The CT-06-100 is listed under Electronic & Electrical Components > Transformers > Current Transformers.
Can I view similar or alternative parts?
You can view similar parts to CT-06-100 when available in the Current Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT-06-100 you can contact the distributor directly for product support, shipping queries etc.
Is the CT-06-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT-06-100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TTI Europe have stock available or on a lead time for CT-06-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT-06-100 often in real-time on the comparison pages.
What if I can't find stock of CT-06-100?
You can fill out our help required form which you can use to request a quote for CT-06-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.