Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.36
|
2,480
in stock
|
Buy Now |
Supply Voltage | 16V |
---|---|
No. of Step-Down DC - DC Converters | 1 |
No. of LDO Regulators | - |
No. of Regulated Outputs | 1 |
Digital IC Case | VSON |
No. of Pins | 12Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
60A Synchronous Buck NexFET&trade | Texas Instruments |
Where can I find additional details, specifications and documents for a CSD95378BQ5MCT?
Additional datasheets, footprints and schematics for CSD95378BQ5MCT are listed on our Part Details page. You can also find images and similar parts to CSD95378BQ5MCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD95378BQ5MCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD95378BQ5MCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD95378BQ5MCT fall under?
The CSD95378BQ5MCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to CSD95378BQ5MCT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD95378BQ5MCT you can contact the distributor directly for product support, shipping queries etc.
Is the CSD95378BQ5MCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD95378BQ5MCT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CSD95378BQ5MCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD95378BQ5MCT often in real-time on the comparison pages.
What if I can't find stock of CSD95378BQ5MCT?
You can fill out our help required form which you can use to request a quote for CSD95378BQ5MCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.