Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.28
|
14,099
in stock
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 4.5A |
Drain Source Voltage Vds | 25V |
On Resistance Rds(on) | 0.029ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 1.5W |
Transistor Case Style | DSBGA |
No. of Pins | 12Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Continuous Drain Current Id N Channel | 4.5A |
Drain Source Voltage Vds N Channel | 25V |
Module Configuration | Dual N Channel |
On Resistance Rds(on) N Channel | 0.037ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
25-V, N channel NexFET™ power MOSFET, dual common source WLP1.7 mm x 2.3 mm, 42 mOhm | Texas Instruments |
Where can I find additional details, specifications and documents for a CSD86311W1723?
Additional datasheets, footprints and schematics for CSD86311W1723 are listed on our Part Details page. You can also find images and similar parts to CSD86311W1723 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD86311W1723 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD86311W1723 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD86311W1723 fall under?
The CSD86311W1723 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CSD86311W1723 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD86311W1723 you can contact the distributor directly for product support, shipping queries etc.
Is the CSD86311W1723 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD86311W1723 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CSD86311W1723.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD86311W1723 often in real-time on the comparison pages.
What if I can't find stock of CSD86311W1723?
You can fill out our help required form which you can use to request a quote for CSD86311W1723 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.