Status: | Unknown |
---|---|
Series: | CSC |
RoHS: | Unknown |
Isolated, bussed and dual terminator schematics available |
Body height: “A†profile = 0.195" (4.95 mm) and “B†profile = 0.295" (7.50 mm) standard; custom “C†profile = 0.350" (8.89 mm) also available |
“A†profile standard in 4 thru 12 pins |
Applications |
---|
TheCSCxxx01 single-in-line resistor networks provide the user with nominally equal resistors, each connected to a common pin (pin no. 1). Commonly used in the following applications: |
“WiredOR†pull-up • Open collector pull-up |
Powergate pull-up • TTL input pull-down |
Application Notes |
---|
Application Note |
Datasheet |
---|
CSC |
General Information |
---|
Through-Hole Network Packaging |
Impedance Code |
Ordering Info |
---|
General Information |
Product Literature |
---|
Instructional Guide |
Fast Track |
Selector Guide |
Flyer |
Support Tools |
---|
Did you Know |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Resistor, Bussed Resistor Network 8, 4.7Kohm, 2%, Sip | Newark Electronics |
RESISTOR, BUSSED RESISTOR NETWORK 8, 4.7KOHM, 2%, SIP | element14 |
Resistor, Network, 4.7 kOhm, ± 2%, 1.12 W, 8 Resistors, Bussed, SIP, PC Pin, Through Hole, Thick Film | Avnet America |
Resistor, Network, 4.7 kOhm, � 2%, 1.12 W, 8 Resistors, Bussed, SIP, PC Pin, Through Hole, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a CSC09A014K70GEK?
Additional datasheets, footprints and schematics for CSC09A014K70GEK are listed on our Part Details page. You can also find images and similar parts to CSC09A014K70GEK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSC09A014K70GEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSC09A014K70GEK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSC09A014K70GEK fall under?
The CSC09A014K70GEK is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to CSC09A014K70GEK when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSC09A014K70GEK you can contact the distributor directly for product support, shipping queries etc.
Is the CSC09A014K70GEK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSC09A014K70GEK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for CSC09A014K70GEK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSC09A014K70GEK often in real-time on the comparison pages.
What if I can't find stock of CSC09A014K70GEK?
You can fill out our help required form which you can use to request a quote for CSC09A014K70GEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.