Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RSTI-68SA2410 |
No distributors results available
Color | Black |
---|---|
Short Circuit Current | 20kA |
Discharge Current (Nominal) | 10kA |
Continuous Operating Voltage (Uc) | 24kV |
Voltage Rating (Ur) | 30kV |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | Switchgear |
Minimum Packaging Unit | 3 |
Product Availability | EMEA, ASIA, AMERICAS, ANZPAC |
Minimum Order Quantity | 1 |
Surge Arrester Class | DH |
Technology | Cage Design |
Product Family | RSTI |
Where can I find additional details, specifications and documents for a CS8925-000?
Additional datasheets, footprints and schematics for CS8925-000 are listed on our Part Details page. You can also find images and similar parts to CS8925-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS8925-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS8925-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS8925-000 fall under?
The CS8925-000 is listed under Power Systems > Insulation & Protection > Surge Arresters.
Can I view similar or alternative parts?
You can view similar parts to CS8925-000 when available in the Surge Arresters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS8925-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CS8925-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS8925-000 have stock available?
There is no stock from authorised distributors for CS8925-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS8925-000 often in real-time on the comparison pages.
What if I can't find stock of CS8925-000?
You can fill out our help required form which you can use to request a quote for CS8925-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.