CS8881-005 Power Cable Accessories by TE Connectivity

RSTI-CC-6951

Status: Active
Series: -
RoHS: Unknown
Aliases: RSTI-CC-6951
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Conductor Material Aluminum/Copper
Number of Cores 1
Cross-Section Range 400mm²
Insulation Diameter 34 – 45.4mm
Conductor Diameter 21.2 – 24.6mm
Voltage Class ≤ 42kV
Design Specification HD629.1-S2
Halogen Free Yes
Emission Free Yes
Marine-Offshore-Shipbuilding Certified Yes
Application Type T-Connector
Non-Toxic & Non-Corrosive Emission Yes
Free of Lead, Cadmium, Heavy Metals Yes
Installation Instruction German
Product Availability AMERICAS, ASIA, EMEA, ANZPAC
Cable Shield Style Copper Wire
Product Family RSTI
Technology Separable Connector
Connector Type Mechanical
Bushing Type 1250A, 630A
Insulation Polymeric
Screened Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CS8881-005?

Additional datasheets, footprints and schematics for CS8881-005 are listed on our Part Details page. You can also find images and similar parts to CS8881-005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CS8881-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS8881-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CS8881-005 fall under?

The CS8881-005 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.

Can I view similar or alternative parts?

You can view similar parts to CS8881-005 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CS8881-005 you can contact the distributor directly for product support, shipping queries etc.

Is the CS8881-005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CS8881-005 have stock available?

There is no stock from authorised distributors for CS8881-005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CS8881-005 often in real-time on the comparison pages.

What if I can't find stock of CS8881-005?

You can fill out our help required form which you can use to request a quote for CS8881-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay