Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RSTI--CC-5953 |
No distributors results available
Conductor Material | Aluminum/Copper |
---|---|
Number of Cores | 1 |
Cross-Section Range | 630mm² |
Conductor Diameter | 27.3 – 32.5mm |
Insulation Diameter | 39.1 – 59mm |
Voltage Class | ≤ 24kV |
Design Specification | HD629.1-S2 |
Halogen Free | Yes |
Marine-Offshore-Shipbuilding Certified | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | T-Connector |
Non-Toxic & Non-Corrosive Emission | Yes |
Emission Free | Yes |
Installation Instruction | English |
Product Availability | EMEA, ASIA, ANZPAC, AMERICAS |
Technology | Separable Connector |
Cable Shield Style | Copper Wire |
Product Family | RSTI |
Insulation | Polymeric |
Screened | Yes |
Connector Type | Mechanical |
Bushing Type | 630A, 1250A |
Where can I find additional details, specifications and documents for a CS8872-011?
Additional datasheets, footprints and schematics for CS8872-011 are listed on our Part Details page. You can also find images and similar parts to CS8872-011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS8872-011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS8872-011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS8872-011 fall under?
The CS8872-011 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.
Can I view similar or alternative parts?
You can view similar parts to CS8872-011 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS8872-011 you can contact the distributor directly for product support, shipping queries etc.
Is the CS8872-011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS8872-011 have stock available?
There is no stock from authorised distributors for CS8872-011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS8872-011 often in real-time on the comparison pages.
What if I can't find stock of CS8872-011?
You can fill out our help required form which you can use to request a quote for CS8872-011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.