Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CS5388-000 |
Prices starting from US$4.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$83.98
|
No stock
|
Buy Now | |
Avnet America
from US$4.36
|
783
in stock
|
Buy Now | |
Newark Electronics
from US$77.64
|
328
in stock
|
Buy Now | |
Rapid Electronics
from US$88.83
|
328
in stock
|
Buy Now | |
Chip One Stop
from US$83.80
|
328
in stock
|
Buy Now | |
Distrelec
from US$16.73
|
328
in stock
|
Buy Now | |
Sager
from US$70.70
|
-
|
Buy Now |
材質システム コード | 10 |
---|---|
Adhesive Pre-Coat | No |
Material Code | 4 |
Material | Polyolefin Flexible Modified |
Number of Branches/Legs | 3 |
Inside Diameter Range (Leg 2) | 4.1 – 17.5mm, .16 – .69in |
Inside Diameter Range (Leg 1) | .16 – .69in, 4.1 – 17.5mm |
Inside Diameter Range (Body) | 9.4 – 33mm, .37 – 1.3in |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Occasional exposure to fluids |
接着剤のタイプ | Adhesive Purchased Separately |
Molded Part Shape Code | 302A |
Size Code | 821 |
Molded Part Shape | T Shape |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Cable Accessories Transition | Avnet America |
Heat Shrink Cable Boots & End Caps 302A821-4-0 |Raychem Te Connectivity CS5388-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps 302A821-4-0 | Rapid Electronics |
HEAT SHRINK BOOTS | Farnell |
Heat Shrink Cable Boots & End Caps 302A821-4-0 | Sager |
Where can I find additional details, specifications and documents for a CS5388-000?
Additional datasheets, footprints and schematics for CS5388-000 are listed on our Part Details page. You can also find images and similar parts to CS5388-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS5388-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS5388-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS5388-000 fall under?
The CS5388-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to CS5388-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS5388-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CS5388-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS5388-000 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for CS5388-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS5388-000 often in real-time on the comparison pages.
What if I can't find stock of CS5388-000?
You can fill out our help required form which you can use to request a quote for CS5388-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.