Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
No stock
|
Buy Now |
Resistance | 0.1ohm |
---|---|
Product Range | - |
Resistor Case Style | 0805 [2012 Metric] |
Power Rating | 250mW |
Resistance Tolerance | ± 5% |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
External Depth | 1.25mm |
External Length / Height | 0.4mm |
External Width | 2mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 5000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
CURRENT SENSE RES, 0R1, 5%, 250 MW, 0805 | Farnell |
Where can I find additional details, specifications and documents for a CRL1220TR10J?
Additional datasheets, footprints and schematics for CRL1220TR10J are listed on our Part Details page. You can also find images and similar parts to CRL1220TR10J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRL1220TR10J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRL1220TR10J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRL1220TR10J fall under?
The CRL1220TR10J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRL1220TR10J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRL1220TR10J you can contact the distributor directly for product support, shipping queries etc.
Is the CRL1220TR10J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRL1220TR10J have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CRL1220TR10J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRL1220TR10J often in real-time on the comparison pages.
What if I can't find stock of CRL1220TR10J?
You can fill out our help required form which you can use to request a quote for CRL1220TR10J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.