Status: | Unknown |
---|---|
Series: | CRHV |
RoHS: | Unknown |
Prices starting from US$0.63
High voltage up to 3000 V |
Outstanding stability < 0.5 % |
Flow solderable |
Applications |
---|
High voltage up to 3000 V |
Outstanding stability < 0.5 % |
Flow solderable |
Datasheet |
---|
CRHV |
General Information |
---|
Solder Pad Dimensions |
Surface Mount Soldering |
Ordering Info |
---|
General Information |
Packaging Information |
---|
Surface Mount Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Tradeshow Brochure |
Selector Guide |
Product Sheet |
Fast Track |
Flyer |
Support Tools |
---|
Capabilities and Custom Options - CRHV, CRMV, CRMA |
Did you Know |
Infographic |
Did you Know - CRMA, CRMV, CRHV |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | Yes |
Vishay High Voltage Thick Film Chip Resistors 100MOhm ± | Distrelec |
Resistor, Thick Film, 100M, 1%, 0.3W, 1206 | Newark Electronics |
RES, 100M, 1%, 0.3W, 1206, THIN FILM | element14 |
CRHV Series 1206 0.3 W 100 MOhm â–’1 % â–’100 ppm/â–‘C Thick Film Chip Resistor | Future Electronics |
Res High Voltage Thick Film 1206 100M Ohm 1% 3/10W ±100ppm/°C Molded T/R | Avnet America |
Where can I find additional details, specifications and documents for a CRHV1206AF100MFKFT?
Additional datasheets, footprints and schematics for CRHV1206AF100MFKFT are listed on our Part Details page. You can also find images and similar parts to CRHV1206AF100MFKFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRHV1206AF100MFKFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRHV1206AF100MFKFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRHV1206AF100MFKFT fall under?
The CRHV1206AF100MFKFT is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRHV1206AF100MFKFT when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRHV1206AF100MFKFT you can contact the distributor directly for product support, shipping queries etc.
Is the CRHV1206AF100MFKFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRHV1206AF100MFKFT have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for CRHV1206AF100MFKFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRHV1206AF100MFKFT often in real-time on the comparison pages.
What if I can't find stock of CRHV1206AF100MFKFT?
You can fill out our help required form which you can use to request a quote for CRHV1206AF100MFKFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.